Stock Drive Products & Sterling Instrument - SDP/SI 0.251" Bore, Precision Tolerance Clamp S3300Y-C089

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3300Y-C089 is a precision balanced-type shaft/hub clamp for a 0.251-inch bore, made from 303 stainless steel, with a 0.375-inch height, 0.500-inch width, and 9/16-inch clearance radius. It includes a stainless steel socket head cap screw and is designed for secure, repeatable mounting on shafts. The clamp has tolerances of ±0.005 inches for decimals and ±1/64 inch for fractions.

Datasheet Summary
Powered by GS/AI

The S3300Y-C089 is a precision balanced-type shaft/hub clamp for a 0.251-inch bore, made from 303 stainless steel, with a 0.375-inch height, 0.500-inch width, and 9/16-inch clearance radius. It includes a stainless steel socket head cap screw and is designed for secure, repeatable mounting on shafts. The clamp has tolerances of ±0.005 inches for decimals and ±1/64 inch for fractions.

Suppliers

Company
Product
Description
Supplier Links
0.251
Hicksville, NY, United States
0.251" Bore, Precision Tolerance Clamp
S3300Y-C089
0.251" Bore, Precision Tolerance Clamp S3300Y-C089
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3300Y-C089
Product Name 0.251" Bore, Precision Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; STAINLESS ST./None
Units English
View Details
6MM Bore, 16MM O.D., 9MM Wide, 303 Stainless Steel, Collar Style - S25FY9MPC0616 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.35 inch (9.0 mm)
Bore 0.236 inch (6.0 mm)
View Details
0.313
Specs
Collar Material Stainless Steel; 303 Stainless Steel
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; STAINLESS ST./None
Units English
View Details