Stock Drive Products & Sterling Instrument - SDP/SI 0.2187" Bore, Precision Tolerance Clamp S3201Y-C052

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S3201Y-C052 is a precision shaft/hub clamp made of hardened 416 stainless steel with a 0.2187 in bore, 0.382 in outer diameter, 0.288 in width, and a 0.32 in radius, designed for secure attachment of hubs and pulleys to shafts. It includes a stainless steel socket head cap screw. Tolerances for dimensions are ±0.005 in, and all dimensions are specified before slotting.

Datasheet Summary
Powered by GS/AI

S3201Y-C052 is a precision shaft/hub clamp made of hardened 416 stainless steel with a 0.2187 in bore, 0.382 in outer diameter, 0.288 in width, and a 0.32 in radius, designed for secure attachment of hubs and pulleys to shafts. It includes a stainless steel socket head cap screw. Tolerances for dimensions are ±0.005 in, and all dimensions are specified before slotting.

Suppliers

Company
Product
Description
Supplier Links
0.2187
Hicksville, NY, United States
0.2187" Bore, Precision Tolerance Clamp
S3201Y-C052
0.2187" Bore, Precision Tolerance Clamp S3201Y-C052
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3201Y-C052
Product Name 0.2187" Bore, Precision Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.438
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; STAINLESS ST./None
Units English
View Details
0.12
Specs
Units English
Width 0.28 inch (7.0 mm)
Bore 0.120 inch (3.0 mm)
View Details
Two-Piece Clamp-Type Collar, 15mm Bore, 35mm Outside Diameter, 12mm Overall Length. Material- 304 Stainless Steel. - S25NSCM2S1512 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 304 Stainless Steel
Units Metric
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless(Rc 38-45)
Units English
View Details