Stock Drive Products & Sterling Instrument - SDP/SI 0.1255" Bore, Precision Tolerance Clamp S3600Y-C127

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3600Y-C127 is a precision screw-type shaft/hub clamp designed for mounting on 1/16-inch shafts, featuring a bore of 0.1255 inches and an outer diameter of 0.375 inches, with a #4-40 screw size. It is made of 303 stainless steel, has 1/64 x 45° chamfers on both ends, and includes four stainless steel socket head set screws. Tolerances for the bore are +.001/-0.000 inches. The clamp is intended for use with the S9490A-T700 Differential and is an inch component.

Datasheet Summary
Powered by GS/AI

The S3600Y-C127 is a precision screw-type shaft/hub clamp designed for mounting on 1/16-inch shafts, featuring a bore of 0.1255 inches and an outer diameter of 0.375 inches, with a #4-40 screw size. It is made of 303 stainless steel, has 1/64 x 45° chamfers on both ends, and includes four stainless steel socket head set screws. Tolerances for the bore are +.001/-0.000 inches. The clamp is intended for use with the S9490A-T700 Differential and is an inch component.

Suppliers

Company
Product
Description
Supplier Links
0.1255
Hicksville, NY, United States
0.1255" Bore, Precision Tolerance Clamp
S3600Y-C127
0.1255" Bore, Precision Tolerance Clamp S3600Y-C127
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3600Y-C127
Product Name 0.1255" Bore, Precision Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Zinc
Units English
View Details
0.187
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 303 Stainless / None
Units English
View Details
0.25 Bore, Precision Tolerance Clamp - S3501Y-C079 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum; 2024-T351 Alum/Anodized
Units English
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; STAINLESS ST./None
Units English
View Details