Stock Drive Products & Sterling Instrument - SDP/SI 0.25" Bore, Commercial Tolerance Clamp S3502Y-J155

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3502Y-J155 is a commercial split shaft/hub clamp for a 0.2500 inch bore, made of hardened 416 stainless steel, with a screw clearance of 11/32 inch and a radius of 0.594 inch. It includes a stainless steel socket head cap screw and has tolerances of ±0.010 for decimals and ±1/32 for fractions. Chamfer dimensions are 0.015 x 45°, and the design accommodates a sub-drill of 0.063 x 0.093 inch deep. Dimensions are specified before slotting.

Datasheet Summary
Powered by GS/AI

The S3502Y-J155 is a commercial split shaft/hub clamp for a 0.2500 inch bore, made of hardened 416 stainless steel, with a screw clearance of 11/32 inch and a radius of 0.594 inch. It includes a stainless steel socket head cap screw and has tolerances of ±0.010 for decimals and ±1/32 for fractions. Chamfer dimensions are 0.015 x 45°, and the design accommodates a sub-drill of 0.063 x 0.093 inch deep. Dimensions are specified before slotting.

Suppliers

Company
Product
Description
Supplier Links
0.25
Hicksville, NY, United States
0.25" Bore, Commercial Tolerance Clamp
S3502Y-J155
0.25" Bore, Commercial Tolerance Clamp S3502Y-J155
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3502Y-J155
Product Name 0.25" Bore, Commercial Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 416 Stainless Harden
Units English
View Details
One-Piece Clamp-Type Collar, 15mm Bore, 35mm Outside Diameter, 12mm Overall Length. - S25NSCM1S1512 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 304 Stainless Steel
Units Metric
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum; 2024 Aluminum / None
Units English
View Details
0.625
Specs
Collar Material Stainless Steel; 303 Stainless Steel
View Details