Stock Drive Products & Sterling Instrument - SDP/SI 0.313" Bore, Commercial tolerance clamp S3700Y-J143-4X

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3700Y-J143-4X is a commercial split shaft/hub clamp made of 416 stainless steel with a bore size of 0.313 inch, designed to secure components to a shaft. It features a socket head cap screw, a width of 0.250 inch, a height of 0.437 inch, and a clearance radius of 1/2 inch. The clamp is rated for commercial use with tolerances of ±0.010 inch for decimals and ±1/32 inch for fractions.

Datasheet Summary
Powered by GS/AI

The S3700Y-J143-4X is a commercial split shaft/hub clamp made of 416 stainless steel with a bore size of 0.313 inch, designed to secure components to a shaft. It features a socket head cap screw, a width of 0.250 inch, a height of 0.437 inch, and a clearance radius of 1/2 inch. The clamp is rated for commercial use with tolerances of ±0.010 inch for decimals and ±1/32 inch for fractions.

Suppliers

Company
Product
Description
Supplier Links
0.313
Hicksville, NY, United States
0.313" Bore, Commercial tolerance clamp
S3700Y-J143-4X
0.313" Bore, Commercial tolerance clamp S3700Y-J143-4X
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3700Y-J143-4X
Product Name 0.313" Bore, Commercial tolerance clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Units English
Width 0.43 inch (11.0 mm)
Bore 0.375 inch (9.5 mm)
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; STAINLESS ST./None
Units English
View Details
.1875
Specs
Units English
Width 0.28 inch (7.0 mm)
Bore 0.188 inch (4.8 mm)
View Details
0.25 Bore, Commercial Tolerance Clamp - S3501Y-J073 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum; 2024-T351 Alum/None
Units English
View Details