Stock Drive Products & Sterling Instrument - SDP/SI 0.1875" Bore, Commercial Tolerance Clamp S3502Y-J154

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S3502Y-J154 is a commercial split shaft/hub clamp with a 0.1875 inch bore, hardened 416 stainless steel construction, and a screw clearance of 11/32 inch. It includes a stainless steel socket head cap screw and has dimensional tolerances of ±0.010 for decimals and ±1/32 for fractions. The bore dimension is specified before slotting, with a chamfer of 0.015 x 45° and a sub-drill size of 0.063 x 0.093 inch deep.

Datasheet Summary
Powered by GS/AI

S3502Y-J154 is a commercial split shaft/hub clamp with a 0.1875 inch bore, hardened 416 stainless steel construction, and a screw clearance of 11/32 inch. It includes a stainless steel socket head cap screw and has dimensional tolerances of ±0.010 for decimals and ±1/32 for fractions. The bore dimension is specified before slotting, with a chamfer of 0.015 x 45° and a sub-drill size of 0.063 x 0.093 inch deep.

Suppliers

Company
Product
Description
Supplier Links
0.1875
Hicksville, NY, United States
0.1875" Bore, Commercial Tolerance Clamp
S3502Y-J154
0.1875" Bore, Commercial Tolerance Clamp S3502Y-J154
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3502Y-J154
Product Name 0.1875" Bore, Commercial Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 Stainless /None
Units English
View Details
6MM Bore, 16MM O.D., 9MM Wide, Brass/Black OX., Collar Style - S25FB9MPC0616 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Brass With Black Oxide Finish
Units Metric
Width 0.35 inch (9.0 mm)
View Details
0.438
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel
Units English
View Details
0.2498
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.25 inch (6.3 mm)
View Details