Stock Drive Products & Sterling Instrument - SDP/SI 0.187" Bore, Precision Tolerance Clamp S3200Y-C145

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote Datasheet
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.187
Hicksville, NY, United States
0.187" Bore, Precision Tolerance Clamp
S3200Y-C145
0.187" Bore, Precision Tolerance Clamp S3200Y-C145
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3200Y-C145
Product Name 0.187" Bore, Precision Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

6mm Bore, 16mm Outside Diameter, 8mm Width, Plain Collar, manufactured from Zinc Plated - A 7Z 2M116060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Zinc Plated
Units Metric
Width 0.31 inch (8.0 mm)
View Details
1.00
Specs
Collar Material Stainless Steel; 303 Stainless Steel
View Details
0.25 Bore, Precision Tolerance Clamp - S3501Y-C073 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum; 2024-T351 Alum/Anodized
Units English
View Details
0.187 Bore, Precison Tolerance Clamp - S3503Y-C059 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 Stainless St. / None
Bore 0.187 inch (4.7 mm)
View Details