Stock Drive Products & Sterling Instrument - SDP/SI 0.1562" Bore, Precision Tolerance Clamp S3502Y-C153

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3502Y-C153 is a precision split-hub clamp designed for a 0.1562-inch shaft bore, featuring a 0.500-inch outside radius, a #2-56 screw clearance, and a 19/64-inch screw hole. It is made from hardened 416 stainless steel, includes a stainless steel socket head cap screw, and has tolerances of ±0.005 inches for decimals and ±1/64 inch for fractions. A 0.015-inch × 45° chamfer and a sub-drill of 0.063 inch × 0.093 inch deep are specified. Dimensions are provided before slotting.

Datasheet Summary
Powered by GS/AI

The S3502Y-C153 is a precision split-hub clamp designed for a 0.1562-inch shaft bore, featuring a 0.500-inch outside radius, a #2-56 screw clearance, and a 19/64-inch screw hole. It is made from hardened 416 stainless steel, includes a stainless steel socket head cap screw, and has tolerances of ±0.005 inches for decimals and ±1/64 inch for fractions. A 0.015-inch × 45° chamfer and a sub-drill of 0.063 inch × 0.093 inch deep are specified. Dimensions are provided before slotting.

Suppliers

Company
Product
Description
Supplier Links
0.1562
Hicksville, NY, United States
0.1562" Bore, Precision Tolerance Clamp
S3502Y-C153
0.1562" Bore, Precision Tolerance Clamp S3502Y-C153
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3502Y-C153
Product Name 0.1562" Bore, Precision Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

15MM Bore, 30MM O.D., 14MM Wide, 303 Stainless Steel, Collar Style - S25FY9MPC1530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.55 inch (14.0 mm)
Bore 0.591 inch (15.0 mm)
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; STAINLESS ST./None
Units English
View Details
3mm Bore, 9mm Outside Diameter, 5mm Width, Plain Collar, manufactured from Zinc Plated - A 7Z 2M109030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Zinc Plated
Units Metric
Width 0.20 inch (5.0 mm)
View Details
0.438
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; STAINLESS ST./None
Units English
View Details