Stock Drive Products & Sterling Instrument - SDP/SI 0.25 Bore, Precision Tolerance Clamp S3501Y-C073

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3501Y-C073 is a precision tolerance clamp designed for a 0.25-inch bore. It is constructed from 303 stainless steel, ensuring durability and resistance to corrosion. The clamp features a tolerance of ±0.005 inches, which allows for precise fitting on shafts. It is compatible with various screw sizes, including #2-56, and is supplied with a stainless steel socket head cap screw. The dimensions provided apply before any slot is made, making it suitable for applications requiring accurate positioning and secure attachment of components. This clamp is ideal for high-speed applications where reliable performance is essential.

Datasheet Summary
Powered by GS/AI

The S3501Y-C073 is a precision tolerance clamp designed for a 0.25-inch bore. It is constructed from 303 stainless steel, ensuring durability and resistance to corrosion. The clamp features a tolerance of ±0.005 inches, which allows for precise fitting on shafts. It is compatible with various screw sizes, including #2-56, and is supplied with a stainless steel socket head cap screw. The dimensions provided apply before any slot is made, making it suitable for applications requiring accurate positioning and secure attachment of components. This clamp is ideal for high-speed applications where reliable performance is essential.

Suppliers

Company
Product
Description
Supplier Links
0.25 Bore, Precision Tolerance Clamp - S3501Y-C073 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
0.25 Bore, Precision Tolerance Clamp
S3501Y-C073
0.25 Bore, Precision Tolerance Clamp S3501Y-C073
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3501Y-C073
Product Name 0.25 Bore, Precision Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

.125
Specs
Units English
Width 0.28 inch (7.0 mm)
Bore 0.125 inch (3.2 mm)
View Details
30mm shaft Dia. Fastlock Collar, Fast On, Fast Off, with no tool needed for installation - S25FLYM1181 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Stainless Steel; 303 Stainless Steel
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon /Zinc Plated
Units English
View Details
7mm Bore, 12mm Outside Diameter, 8mm Width, Plain Collar, manufactured from Steel, Oiled - A 7C 2M112070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Steel; Steel, Oiled
Units Metric
Width 0.31 inch (8.0 mm)
View Details