The S3501Y-C068 is a precision split shaft/hub clamp made from 2024-T351 aluminum, anodized, with a bore diameter of 0.125 inches, an outer diameter of 0.156 inches, and a screw clearance hole sized for a #2-56 screw. It includes a stainless steel socket head cap screw and is designed for secure, repeatable mounting on shafts. Tolerances are ±0.005 for decimal dimensions and ±1/64 for fractions. Dimensions are specified before slotting.
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Shaft Collars |
| Product Number | S3501Y-C068 |
| Product Name | 0.125 Bore, Precision Tolerance Clamp |
| Collar Type | One Piece Clamp Style (Non-Threaded) |