Stock Drive Products & Sterling Instrument - SDP/SI 0.125" Bore, Commercial Tolerance Clamp S3502Y-J152

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3502Y-J152 is a commercial split shaft/hub clamp designed for securing components to shafts with a 0.1250 inch bore. It is made of hardened 416 stainless steel, features a screw clearance of 19/64 inch, and includes a stainless steel socket head cap screw. Dimensions are toleranced at ±0.010 inch for decimals and ±1/32 inch for fractions. The clamp has a chamfer of 0.015 inch at 45° and a sub-drill of 0.063 inch diameter by 0.093 inch deep. The bore size applies before the slot is made.

Datasheet Summary
Powered by GS/AI

The S3502Y-J152 is a commercial split shaft/hub clamp designed for securing components to shafts with a 0.1250 inch bore. It is made of hardened 416 stainless steel, features a screw clearance of 19/64 inch, and includes a stainless steel socket head cap screw. Dimensions are toleranced at ±0.010 inch for decimals and ±1/32 inch for fractions. The clamp has a chamfer of 0.015 inch at 45° and a sub-drill of 0.063 inch diameter by 0.093 inch deep. The bore size applies before the slot is made.

Suppliers

Company
Product
Description
Supplier Links
0.125
Hicksville, NY, United States
0.125" Bore, Commercial Tolerance Clamp
S3502Y-J152
0.125" Bore, Commercial Tolerance Clamp S3502Y-J152
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3502Y-J152
Product Name 0.125" Bore, Commercial Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 416 Stainless Harden
Units English
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless (Hardened)
Bore 0.125 inch (3.2 mm)
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; STAINLESS ST./None
Units English
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 416 Stainless Harden
Units English
View Details