Stock Drive Products & Sterling Instrument - SDP/SI 0.312" Bore, Commercial Tolerance Clamp S3401Y-J147-4S

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3401Y-J147-4S is a two-piece balanced commercial shaft/hub clamp made of 303 stainless steel with a hardened 416 stainless steel bore, designed to secure components to a shaft with a 0.312 inch inner diameter. It features a 0.687 inch outer diameter, 0.420 inch height, and a 0.187 inch radius, with a #4-40 slotted fillister head screw for mounting. Tolerances are specified as ±0.010 for decimals and ±1/32 for fractions. The clamp is rated for commercial applications and includes stainless steel screws.

Datasheet Summary
Powered by GS/AI

The S3401Y-J147-4S is a two-piece balanced commercial shaft/hub clamp made of 303 stainless steel with a hardened 416 stainless steel bore, designed to secure components to a shaft with a 0.312 inch inner diameter. It features a 0.687 inch outer diameter, 0.420 inch height, and a 0.187 inch radius, with a #4-40 slotted fillister head screw for mounting. Tolerances are specified as ±0.010 for decimals and ±1/32 for fractions. The clamp is rated for commercial applications and includes stainless steel screws.

Suppliers

Company
Product
Description
Supplier Links
0.312
Hicksville, NY, United States
0.312" Bore, Commercial Tolerance Clamp
S3401Y-J147-4S
0.312" Bore, Commercial Tolerance Clamp S3401Y-J147-4S
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3401Y-J147-4S
Product Name 0.312" Bore, Commercial Tolerance Clamp
Collar Type Two piece Clamp Style
Unlock Full Specs
to access all available technical data

Similar Products

0.188 Bore, Precision Tolerance Clamp - S3402Y-C232 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 303 ST. ST./None
Units English
View Details
5MM Bore, 16MM O.D., 9MM Wide, Brass/Black OX., Collar Style - S25FB9MPC0516 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Brass With Black Oxide Finish
Units Metric
Width 0.35 inch (9.0 mm)
View Details
0.25 Bore, Commercial Tolerance Clamp - S3503Y-J060 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 Stainless St. / None
Bore 0.250 inch (6.3 mm)
View Details
0.187
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless(Harden)/None
Units English
View Details