Stock Drive Products & Sterling Instrument - SDP/SI 0.312" Bore, Commercial Tolerance Clamp S3401Y-J147-4

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3401Y-J147-4 is a two-piece balanced shaft/hub clamp made of 303 stainless steel with a hardened 416 stainless steel clamp, designed to secure components to a shaft with a 0.312 inch bore. It includes a #4-40 screw and has an outside diameter of 0.687 inches, a height of 0.420 inches, and a radius of 0.187 inches. Tolerances are ±0.010 for decimals and ±1/32 for fractions. Stainless steel slotted fillister head screws are supplied.

Datasheet Summary
Powered by GS/AI

The S3401Y-J147-4 is a two-piece balanced shaft/hub clamp made of 303 stainless steel with a hardened 416 stainless steel clamp, designed to secure components to a shaft with a 0.312 inch bore. It includes a #4-40 screw and has an outside diameter of 0.687 inches, a height of 0.420 inches, and a radius of 0.187 inches. Tolerances are ±0.010 for decimals and ±1/32 for fractions. Stainless steel slotted fillister head screws are supplied.

Suppliers

Company
Product
Description
Supplier Links
0.312
Hicksville, NY, United States
0.312" Bore, Commercial Tolerance Clamp
S3401Y-J147-4
0.312" Bore, Commercial Tolerance Clamp S3401Y-J147-4
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3401Y-J147-4
Product Name 0.312" Bore, Commercial Tolerance Clamp
Collar Type Two piece Clamp Style
Unlock Full Specs
to access all available technical data

Similar Products

0.1873
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.22 inch (5.6 mm)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless (Hardened)
Bore 0.250 inch (6.3 mm)
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Zinc
Units English
View Details
0.313 Bore, Precision Tolerance Clamp - S3501Y-C067 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum; 2024-T351 Alum/Anodized
Units English
View Details