Stock Drive Products & Sterling Instrument - SDP/SI 0.312" Bore, Commercial Tolerance Clamp S3400Y-J241-5

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3400Y-J241-5 is a commercial tolerance clamp with a bore size of 0.312 inches, designed for securing split hub gears and pulleys to shafts. It is constructed from 416 stainless steel, which has a hardness rating of Rc 38-45, ensuring durability and resistance to wear. The clamp features precision tolerances of ±0.005 inches and commercial tolerances of ±0.010 inches, making it suitable for applications where moderate precision is acceptable. It is dynamically balanced, which is beneficial for high-speed applications. The clamp is supplied with #2-56 stainless steel socket head cap screws for secure fastening. This product is ideal for engineers looking for a reliable clamp that allows for repeated adjustments on a shaft.

Datasheet Summary
Powered by GS/AI

The S3400Y-J241-5 is a commercial tolerance clamp with a bore size of 0.312 inches, designed for securing split hub gears and pulleys to shafts. It is constructed from 416 stainless steel, which has a hardness rating of Rc 38-45, ensuring durability and resistance to wear. The clamp features precision tolerances of ±0.005 inches and commercial tolerances of ±0.010 inches, making it suitable for applications where moderate precision is acceptable. It is dynamically balanced, which is beneficial for high-speed applications. The clamp is supplied with #2-56 stainless steel socket head cap screws for secure fastening. This product is ideal for engineers looking for a reliable clamp that allows for repeated adjustments on a shaft.

Suppliers

Company
Product
Description
Supplier Links
0.312
Hicksville, NY, United States
0.312" Bore, Commercial Tolerance Clamp
S3400Y-J241-5
0.312" Bore, Commercial Tolerance Clamp S3400Y-J241-5
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3400Y-J241-5
Product Name 0.312" Bore, Commercial Tolerance Clamp
Collar Type Two piece Clamp Style
Unlock Full Specs
to access all available technical data

Similar Products

7mm Bore, 16mm Outside Diameter, 8mm Width, Plain Collar, manufactured from 303 Stainless Steel - A 7X 2M116070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.31 inch (8.0 mm)
Bore 0.276 inch (7.0 mm)
View Details
0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 416 Stainless Harden
Units English
View Details
0.375
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.43 inch (11.0 mm)
View Details
8mm Bore, 16mm Outside Diameter, 8mm Width, Plain Collar, manufactured from Zinc Plated - A 7Z 2M116080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Zinc Plated
Units Metric
Width 0.31 inch (8.0 mm)
View Details