Stock Drive Products & Sterling Instrument - SDP/SI 0.188" Bore, Precision Tolerance Clamp S3400Y-C240-3

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3400Y-C240-3 is a precision tolerance clamp designed for securing split hub gears and pulleys to shafts with a bore size of 0.188 inches. Constructed from 416 stainless steel, it features a hardness rating of Rc 38-45, ensuring durability and resistance to wear. The clamp adheres to precision tolerances of ±0.005 inches and commercial tolerances of ±0.010 inches, providing reliable performance in applications requiring exact specifications. It is dynamically balanced, which is beneficial for high-speed operations. The product includes #2-56 stainless steel socket head cap screws for secure fastening. This clamp is suitable for applications where precise positioning and repeatability are essential.

Datasheet Summary
Powered by GS/AI

The S3400Y-C240-3 is a precision tolerance clamp designed for securing split hub gears and pulleys to shafts with a bore size of 0.188 inches. Constructed from 416 stainless steel, it features a hardness rating of Rc 38-45, ensuring durability and resistance to wear. The clamp adheres to precision tolerances of ±0.005 inches and commercial tolerances of ±0.010 inches, providing reliable performance in applications requiring exact specifications. It is dynamically balanced, which is beneficial for high-speed operations. The product includes #2-56 stainless steel socket head cap screws for secure fastening. This clamp is suitable for applications where precise positioning and repeatability are essential.

Suppliers

Company
Product
Description
Supplier Links
0.188
Hicksville, NY, United States
0.188" Bore, Precision Tolerance Clamp
S3400Y-C240-3
0.188" Bore, Precision Tolerance Clamp S3400Y-C240-3
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3400Y-C240-3
Product Name 0.188" Bore, Precision Tolerance Clamp
Collar Type Two piece Clamp Style
Unlock Full Specs
to access all available technical data

Similar Products

0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; STAINLESS ST./None
Units English
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel
Units English
View Details
0.1873
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.22 inch (5.6 mm)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 416 Stainless Harden
Units English
View Details