Stock Drive Products & Sterling Instrument - SDP/SI 0.438" Bore, Commercial Tolerance Clamp S3301Y-J097S

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S3301Y-J097S is a commercial balanced-type shaft/hub clamp for a 3/8 inch bore shaft, made from 303 stainless steel with a socket head cap screw. It has a height of 0.625 inch, width of 0.438 inch, and clearance radius of 39/64 inch. The product is designed for secure, repeatable mounting of hubs or pulleys on shafts and meets commercial tolerance standards of ±0.010 inch for decimals and ±1/32 inch for fractions.

Datasheet Summary
Powered by GS/AI

S3301Y-J097S is a commercial balanced-type shaft/hub clamp for a 3/8 inch bore shaft, made from 303 stainless steel with a socket head cap screw. It has a height of 0.625 inch, width of 0.438 inch, and clearance radius of 39/64 inch. The product is designed for secure, repeatable mounting of hubs or pulleys on shafts and meets commercial tolerance standards of ±0.010 inch for decimals and ±1/32 inch for fractions.

Suppliers

Company
Product
Description
Supplier Links
0.438
Hicksville, NY, United States
0.438" Bore, Commercial Tolerance Clamp
S3301Y-J097S
0.438" Bore, Commercial Tolerance Clamp S3301Y-J097S
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3301Y-J097S
Product Name 0.438" Bore, Commercial Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.12
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.28 inch (7.0 mm)
View Details
0.25 Bore, Commercial Tolerance Clamp - S3501Y-J073 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum; 2024-T351 Alum/None
Units English
View Details
0.875
Specs
Collar Material Stainless Steel; 303 Stainless Steel
View Details
10mm Bore, 20mm Outside Diameter, 10mm Width, Plain Collar, manufactured from Zinc Plated - A 7Z 2M120100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Zinc Plated
Units Metric
Width 0.39 inch (10.0 mm)
View Details