Stock Drive Products & Sterling Instrument - SDP/SI 0.376" Bore, Commercial Tolerance Clamp S3301Y-J096S

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S3301Y-J096S is a commercial balanced-type shaft/hub clamp designed to secure components to a shaft with a 0.376 inch bore. It is made of 303 stainless steel and uses a socket head cap screw. The clamp has a height of 0.500 inch, a width of 0.500 inch, and a clearance radius of 17/32 inch. The part is supplied with a #6-32 screw and is intended for high-speed applications requiring repeated adjustment. The tolerances are ±0.010 inch for decimals and ±1/32 inch for fractions.

Datasheet Summary
Powered by GS/AI

S3301Y-J096S is a commercial balanced-type shaft/hub clamp designed to secure components to a shaft with a 0.376 inch bore. It is made of 303 stainless steel and uses a socket head cap screw. The clamp has a height of 0.500 inch, a width of 0.500 inch, and a clearance radius of 17/32 inch. The part is supplied with a #6-32 screw and is intended for high-speed applications requiring repeated adjustment. The tolerances are ±0.010 inch for decimals and ±1/32 inch for fractions.

Suppliers

Company
Product
Description
Supplier Links
0.376
Hicksville, NY, United States
0.376" Bore, Commercial Tolerance Clamp
S3301Y-J096S
0.376" Bore, Commercial Tolerance Clamp S3301Y-J096S
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3301Y-J096S
Product Name 0.376" Bore, Commercial Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel
Units English
View Details
0.250
Specs
Collar Material Stainless Steel; 303 Stainless Steel
View Details
0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 Stainless /None
Units English
View Details
0.1718
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless(Harden)/None
Units English
View Details