Stock Drive Products & Sterling Instrument - SDP/SI 0.376" Bore, Precision Tolerance Clamp S3301Y-C096S

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3301Y-C096S is a precision balanced-type shaft/hub clamp made from 303 stainless steel, designed to secure components to shafts with a 0.376-inch bore. It features a 7/8-inch outer diameter, a 0.500-inch width, and a 17/32-inch clearance radius, and is secured with a socket head cap screw. The clamp permits repeated installation and removal while maintaining precise alignment.

Datasheet Summary
Powered by GS/AI

The S3301Y-C096S is a precision balanced-type shaft/hub clamp made from 303 stainless steel, designed to secure components to shafts with a 0.376-inch bore. It features a 7/8-inch outer diameter, a 0.500-inch width, and a 17/32-inch clearance radius, and is secured with a socket head cap screw. The clamp permits repeated installation and removal while maintaining precise alignment.

Suppliers

Company
Product
Description
Supplier Links
0.376
Hicksville, NY, United States
0.376" Bore, Precision Tolerance Clamp
S3301Y-C096S
0.376" Bore, Precision Tolerance Clamp S3301Y-C096S
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3301Y-C096S
Product Name 0.376" Bore, Precision Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon /Zinc Plated
Units English
View Details
4MM Bore, 12.5MM O.D., 7MM Wide, 303 Stainless Steel, Collar Style - S25FY9MPC0412 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.28 inch (7.0 mm)
Bore 0.157 inch (4.0 mm)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 416 Stainless Harden
Units English
View Details
15MM Bore, 30MM O.D., 14MM Wide, Brass/Black OX., Collar Style - S25FB9MPC1530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Brass With Black Oxide Finish
Units Metric
Width 0.55 inch (14.0 mm)
View Details