Stock Drive Products & Sterling Instrument - SDP/SI 0.188 Bore, Commercial Tolerance Clamp S3501Y-J078

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S3501Y-J078 is a commercial split shaft/hub clamp made of 303 stainless steel or 2024-T351 aluminum, designed to secure components to a shaft with a 0.188 inch bore. It includes a socket head cap screw and has a screw clearance size of 5/8 and a radius of 0.188 inch. Dimensions provided apply before slotting.

Datasheet Summary
Powered by GS/AI

S3501Y-J078 is a commercial split shaft/hub clamp made of 303 stainless steel or 2024-T351 aluminum, designed to secure components to a shaft with a 0.188 inch bore. It includes a socket head cap screw and has a screw clearance size of 5/8 and a radius of 0.188 inch. Dimensions provided apply before slotting.

Suppliers

Company
Product
Description
Supplier Links
0.188 Bore, Commercial Tolerance Clamp - S3501Y-J078 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
0.188 Bore, Commercial Tolerance Clamp
S3501Y-J078
0.188 Bore, Commercial Tolerance Clamp S3501Y-J078
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3501Y-J078
Product Name 0.188 Bore, Commercial Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Zinc
Units English
View Details
4MM Bore, 12.5MM O.D., 7MM Wide, 303 Stainless Steel, Collar Style - S25FY9MPC0412 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.28 inch (7.0 mm)
Bore 0.157 inch (4.0 mm)
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; STAINLESS ST./None
Units English
View Details
.625
Specs
Units English
Width 0.55 inch (14.0 mm)
Bore 0.625 inch (15.9 mm)
View Details