Stock Drive Products & Sterling Instrument - SDP/SI 0.437" Bore, Precision Tolerance Clamp S3401Y-C147-6S

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3401Y-C147-6S is a two-piece balanced shaft/hub clamp made of 303 stainless steel for a shaft with a 0.437 inch bore, designed to secure components to shafts with precision tolerance. It includes a #6-32 slotted fillister head screw and has an outside diameter of 0.890 inches, a height of 0.636 inches, and a clearance radius of 17/32 inch. Tolerances are ±0.005 for decimals and ±1/64 for fractions. The clamp is split for easy installation and removal, and dimensions are specified before slotting.

Datasheet Summary
Powered by GS/AI

The S3401Y-C147-6S is a two-piece balanced shaft/hub clamp made of 303 stainless steel for a shaft with a 0.437 inch bore, designed to secure components to shafts with precision tolerance. It includes a #6-32 slotted fillister head screw and has an outside diameter of 0.890 inches, a height of 0.636 inches, and a clearance radius of 17/32 inch. Tolerances are ±0.005 for decimals and ±1/64 for fractions. The clamp is split for easy installation and removal, and dimensions are specified before slotting.

Suppliers

Company
Product
Description
Supplier Links
0.437
Hicksville, NY, United States
0.437" Bore, Precision Tolerance Clamp
S3401Y-C147-6S
0.437" Bore, Precision Tolerance Clamp S3401Y-C147-6S
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3401Y-C147-6S
Product Name 0.437" Bore, Precision Tolerance Clamp
Collar Type Two piece Clamp Style
Unlock Full Specs
to access all available technical data

Similar Products

Two-Piece Clamp-Type Collar, 25mm Bore, 50mm Outside Diameter, 15mm Overall Length. Material- 304 Stainless Steel. - S25NSCM2S2515 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 304 Stainless Steel
Units Metric
View Details
One-Piece Clamp-Type Collar, 10mm Bore, 30mm Outside Diameter, 10mm Overall Length. - S25NSCM1S1010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 304 Stainless Steel
Units Metric
View Details
0.5
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.44 inch (11.1 mm)
View Details
0.187
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 303 Stainless / None
Units English
View Details