Stock Drive Products & Sterling Instrument - SDP/SI 0.2031" Bore, Commercial Tolerance Clamp S3201Y-J051

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3201Y-J051 is a commercial shaft/hub clamp made of hardened 416 stainless steel, designed to secure components to a shaft with a 0.2031-inch bore. It includes a stainless steel socket head cap screw and has an outer diameter of 0.368 inch, a height of 0.274 inch, and a radius of 0.31 inch. Tolerances for decimal dimensions are ±0.010 inch. Dimensions are specified before the slot is cut.

Datasheet Summary
Powered by GS/AI

The S3201Y-J051 is a commercial shaft/hub clamp made of hardened 416 stainless steel, designed to secure components to a shaft with a 0.2031-inch bore. It includes a stainless steel socket head cap screw and has an outer diameter of 0.368 inch, a height of 0.274 inch, and a radius of 0.31 inch. Tolerances for decimal dimensions are ±0.010 inch. Dimensions are specified before the slot is cut.

Suppliers

Company
Product
Description
Supplier Links
0.2031
Hicksville, NY, United States
0.2031" Bore, Commercial Tolerance Clamp
S3201Y-J051
0.2031" Bore, Commercial Tolerance Clamp S3201Y-J051
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3201Y-J051
Product Name 0.2031" Bore, Commercial Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

9mm Bore, 20mm Outside Diameter, 10mm Width, Plain Collar, manufactured from 303 Stainless Steel - A 7X 2M120090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.39 inch (10.0 mm)
Bore 0.354 inch (9.0 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless (Hardened)
Bore 0.125 inch (3.2 mm)
View Details
0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; STAINLESS ST./None
Units English
View Details
0.75
Specs
Collar Material Steel; Carbon Steel
Units English
Width 0.56 inch (14.3 mm)
View Details