Stock Drive Products & Sterling Instrument - SDP/SI 0.187" Bore, Precision Tolerance Clamp S3401Y-C147-2

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3401Y-C147-2 is a two-piece balanced shaft/hub clamp made of 303 stainless steel with a hardened 416 stainless steel bore, designed to secure components on a shaft with a 0.187-inch inner diameter. It has a length of 0.500 inches, width of 0.286 inches, and a radius of 0.156 inches, with decimal tolerances of ±0.005 and fractional tolerances of ±1/64. The clamp uses a #2-56 slotted fillister head screw for assembly. Dimensions are specified before the slot is cut.

Datasheet Summary
Powered by GS/AI

The S3401Y-C147-2 is a two-piece balanced shaft/hub clamp made of 303 stainless steel with a hardened 416 stainless steel bore, designed to secure components on a shaft with a 0.187-inch inner diameter. It has a length of 0.500 inches, width of 0.286 inches, and a radius of 0.156 inches, with decimal tolerances of ±0.005 and fractional tolerances of ±1/64. The clamp uses a #2-56 slotted fillister head screw for assembly. Dimensions are specified before the slot is cut.

Suppliers

Company
Product
Description
Supplier Links
0.187
Hicksville, NY, United States
0.187" Bore, Precision Tolerance Clamp
S3401Y-C147-2
0.187" Bore, Precision Tolerance Clamp S3401Y-C147-2
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3401Y-C147-2
Product Name 0.187" Bore, Precision Tolerance Clamp
Collar Type Two piece Clamp Style
Unlock Full Specs
to access all available technical data

Similar Products

3mm Bore, 9mm Outside Diameter, 5mm Width, Plain Collar, manufactured from 303 Stainless Steel - A 7X 2M109030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.20 inch (5.0 mm)
Bore 0.118 inch (3.0 mm)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 416 Stainless Harden
Units English
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel
Units English
View Details
0.625
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.50 inch (12.7 mm)
View Details