S3107Y-C031 is a precision synchro mounting clamp made of 300 series stainless steel with a black oxide finish. It has an inner diameter of 0.218 inches, an outside dimension of 0.328 inches, a height of 0.118 inches, a width of 0.062 inches, a tab length of 0.172 inches, and a slot width of 0.078 inches. All dimensions have a tolerance of ±0.005 inches. The clamp is designed for secure mounting of synchro components with a rectangular profile.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | S3107Y-C031 |
| Product Name | Rectangular Shaped Precision Synchro Mounting Clamp |