S3109Y-CS-09 is a sintered stainless steel synchro mounting clamp with a nylon insert, designed for quick-release, self-locking mounting of shafts. It accepts a #4-48 UNF-2A screw and has a clamp length of 0.125 inch, a slot width of 0.050 inch, and a maximum insert diameter of 0.175 inch. The clamp is part of a series featuring a 1/2-turn operation, with materials including sintered 300-series stainless steel and nylon (Type 1 Polyamide, MIL-M20693). The screw is copper-free stainless steel per MS-35234, and the clamp finish is as-cast and tumbled.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | S3109Y-CS-09 |
| Product Name | Synclamp Type Sintered Synchro Mounting Clamp. See Catalog page for full Material Declaration |