The S3107Y-C030 is a rectangular precision synchro mounting clamp made of 300 series stainless steel with a black oxide finish. It has an inner diameter of 0.312 inches, an overall height of 0.375 inches, a width of 0.123 inches, a thickness of 0.078 inches, an edge-to-edge distance of 0.182 inches, and a mounting hole spacing of 0.125 inches. Tolerances for decimal dimensions are ±0.005 inches. The clamp is designed for secure mounting of synchro components in precision applications.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | S3107Y-C030 |
| Product Name | Rectangular Shaped Precision Synchro Mounting Clamp |