S3109Y-CS-11 is a sintered stainless steel synchro mounting clamp with a nylon insert, designed for quick-releasing, self-locking mounting of shafts or components. It features a 7/16-16 thread, a clamp length of 0.225 inches, a width of 0.288 inches, and a maximum insert depth of 0.063 inches. The clamp is manufactured to interface with a screw compliant with MS-35234, and the insert meets MIL-M20693 Type 1 nylon specifications.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | S3109Y-CS-11 |
| Product Name | Synclamp Type Sintered Synchro Mounting Clamp. See Catalog page for full Material Declaration |