The S3106Y-C035 is a precision synchro mounting clamp made of 300 series stainless steel or 2024-T351 aluminum with anodized finish. It has an inner diameter of 0.103 inches, an outer diameter A of 0.105 inches, and a bore diameter C of 0.187 inches. The component is designed for mounting synchro systems with tight tolerances of ±0.005 inches for dimensions and ±1/64 inch for fractions. The clamp's physical dimensions and material options align with the S3106Y-C series specifications.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | S3106Y-C035 |
| Product Name | Eccentric Disk Shaped Precision Synchro Mounting Clamp |