The A 6Z10M132508 is a friction drive wheel with a 28.6 mm outer diameter, 8 mm face width, and a 25.4 mm bore, designed for mechanical drive applications. The body is acetal, the insert is brass, and the roller is Buna-N rubber with 70 durometer hardness. It features a set screw for shaft fixation, sized M4. Dimensions are standardized across the series, with the roller mounted on a 16 mm diameter hub.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | A 6Z10M132508 |
| Product Name | 28.6mm Outside diameter "O" - Ring Friction Drive Wheel. |