Stock Drive Products & Sterling Instrument - SDP/SI Stainless Steel / Precision Gear and dial hub, 5mm Bore, 14mm hub Dia. S2F0MYM100050

Description
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300
Request a Quote
Description
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S2F0MYM100050 is a 303 stainless steel Fairloc® Type I precision gear and dial hub with a 5 mm bore and 14 mm hub diameter, designed for shaft mounting without keys or splines. It has a 0.005 mm concentricity tolerance between bore and mounting diameter, an M2.5 socket head cap screw, and a 17 mm outer diameter. The bore tolerance is +0.012/0 mm, and the hub length is 5 mm. The part requires a mating bore with H7 tolerance for press fit. The hub's keyway radius is 11.1 mm, and it is compatible with shaft tolerances of g6, h6, or h7.

Datasheet Summary
Powered by GS/AI

S2F0MYM100050 is a 303 stainless steel Fairloc® Type I precision gear and dial hub with a 5 mm bore and 14 mm hub diameter, designed for shaft mounting without keys or splines. It has a 0.005 mm concentricity tolerance between bore and mounting diameter, an M2.5 socket head cap screw, and a 17 mm outer diameter. The bore tolerance is +0.012/0 mm, and the hub length is 5 mm. The part requires a mating bore with H7 tolerance for press fit. The hub's keyway radius is 11.1 mm, and it is compatible with shaft tolerances of g6, h6, or h7.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel / Precision Gear and dial hub, 5mm Bore, 14mm hub Dia. - S2F0MYM100050 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Stainless Steel / Precision Gear and dial hub, 5mm Bore, 14mm hub Dia.
S2F0MYM100050
Stainless Steel / Precision Gear and dial hub, 5mm Bore, 14mm hub Dia. S2F0MYM100050
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300

SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities.
Click here to find out more about our Fairloc® hub.
Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm).


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rigid Couplings
Product Number S2F0MYM100050
Product Name Stainless Steel / Precision Gear and dial hub, 5mm Bore, 14mm hub Dia.
Material Stainless Steel; ST. Steel / Precision
Unlock Full Specs
to access all available technical data

Similar Products

0.1248
Specs
Bore 1 0.1248 inch (3.17 mm)
View Details
14mm long 303 Stainless Steel Rigid Coupling With Opposing Bores of 2 & 3mm - A 5X 9M0203 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; 303 Stainless Steel
Units Metric Design Arrangement
Bore 1 0.0787 inch (2 mm)
View Details
8mm long 303 Stainless Steel Rigid Coupling With Opposing Bores of 1 & 1.5mm - A 5X 9M0102B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; 303 Stainless Steel
Units Metric Design Arrangement
Bore 1 0.0394 inch (1 mm)
View Details
25mm long 303 Stainless Steel Rigid Coupling With Opposing Bores of 6 & 12mm. - A 5X 9M0612 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; 303 Stainless Steel
Units Metric Design Arrangement
Bore 1 0.2362 inch (6 mm)
View Details