Stock Drive Products & Sterling Instrument - SDP/SI Stainless Steel / Precision Gear and dial hub, 4mm Bore, 14mm hub Dia. S2F0MYM060040

Description
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300
Request a Quote
Description
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Precision gear and dial hubs made of 303 stainless steel, designed for keyless shaft mounting, feature a 6 mm bore, 14 mm outer diameter, 4 mm length, and a 17 mm hub diameter, with an M2.5 socket head cap screw and 8.3 mm clearance radius. The bore tolerance is +0.015/0 mm, and bore and mounting diameter are concentric to 0.005 mm. The hub accepts shafts with g6, h6, or h7 tolerances. The H7 bore tolerance is specified for press-fit mating.

Datasheet Summary
Powered by GS/AI

Precision gear and dial hubs made of 303 stainless steel, designed for keyless shaft mounting, feature a 6 mm bore, 14 mm outer diameter, 4 mm length, and a 17 mm hub diameter, with an M2.5 socket head cap screw and 8.3 mm clearance radius. The bore tolerance is +0.015/0 mm, and bore and mounting diameter are concentric to 0.005 mm. The hub accepts shafts with g6, h6, or h7 tolerances. The H7 bore tolerance is specified for press-fit mating.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel / Precision Gear and dial hub, 4mm Bore, 14mm hub Dia. - S2F0MYM060040 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Stainless Steel / Precision Gear and dial hub, 4mm Bore, 14mm hub Dia.
S2F0MYM060040
Stainless Steel / Precision Gear and dial hub, 4mm Bore, 14mm hub Dia. S2F0MYM060040
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300

SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities.
Click here to find out more about our Fairloc® hub.
Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm).


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rigid Couplings
Product Number S2F0MYM060040
Product Name Stainless Steel / Precision Gear and dial hub, 4mm Bore, 14mm hub Dia.
Material Stainless Steel; ST. Steel / Precision
Unlock Full Specs
to access all available technical data

Similar Products

Precision Multijaw Coupling, .1873
Specs
Units English Design Arrangement
Bore 1 0.1873 inch (4.76 mm)
O.D. 0.7500 inch (19.05 mm)
View Details
8mm BoreS, 27mm OVERALL LENGTH RIGID TYPE FAIRLOC COUPLING - S51FCZM080100 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric Design Arrangement
Bore 1 0.3150 inch (8 mm)
O.D. 0.6693 inch (17 mm)
View Details
Stainless Steel / Precision Gear and dial hub, 8mm Bore, 17mm hub Dia. - S2F0MYM016080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; ST. Steel / Precision
Bore 1 0.3150 inch (8 mm)
View Details
Stainless Steel Hub with 0.375
Specs
Bore 1 0.0781 inch (1.98 mm)
View Details