Stock Drive Products & Sterling Instrument - SDP/SI Stainless Steel Hub with 0.375" Mounting Diameter and 0.12" Bore. S2706Y-125120CL

Description
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300
Request a Quote
Description
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S2706Y-125120CL is a precision cluster gear hub made of 303 stainless steel with a 0.1200 inch bore and a 0.3750 inch outside diameter, designed to mate with S1268Z-series hubless gears. It includes a supplied socket head set screw and maintains bore concentricity within 0.0003 T.I.R. The hub is intended for inch-sized applications and is part of a series compatible with #2-56 set screws.

Datasheet Summary
Powered by GS/AI

The S2706Y-125120CL is a precision cluster gear hub made of 303 stainless steel with a 0.1200 inch bore and a 0.3750 inch outside diameter, designed to mate with S1268Z-series hubless gears. It includes a supplied socket head set screw and maintains bore concentricity within 0.0003 T.I.R. The hub is intended for inch-sized applications and is part of a series compatible with #2-56 set screws.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Hub with 0.375
Hicksville, NY, United States
Stainless Steel Hub with 0.375" Mounting Diameter and 0.12" Bore.
S2706Y-125120CL
Stainless Steel Hub with 0.375" Mounting Diameter and 0.12" Bore. S2706Y-125120CL
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300

SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities.
Click here to find out more about our Fairloc® hub.
Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm).


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rigid Couplings
Product Number S2706Y-125120CL
Product Name Stainless Steel Hub with 0.375" Mounting Diameter and 0.12" Bore.
Bore 1 0.1200 inch (3.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Commercial Gear and Dial Hub, 0.25 Bore, 0.56 Hub Dia. - A 1A16-45625 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum; Aluminum / Commercial
Bore 1 0.2500 inch (6.35 mm)
View Details
Stainless Steel Hub with 0.375
Specs
Bore 1 0.0781 inch (1.98 mm)
View Details
Rigid coupling with bores of 0.5 / 0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel / Zinc Plated
Units English Design Arrangement
Bore 1 0.5000 inch (12.7 mm)
View Details
25mm long 303 Stainless Steel Rigid Coupling With Opposing Bores of 8 & 12mm. - A 5X 9M0812 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; 303 Stainless Steel
Units Metric Design Arrangement
Bore 1 0.3150 inch (8 mm)
View Details