Stock Drive Products & Sterling Instrument - SDP/SI Stainless Steel / Precision Gear and dial hub, 4mm Bore, 14mm hub Dia. S2F0MYM016050

Description
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300
Request a Quote
Description
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S2F0MYM016050 is a precision gear and dial hub made of 303 stainless steel with a 1.6 mm bore, 5 mm hub length, 14 mm outer diameter, and 8.5 mm hub diameter. It features a T-shaped socket head cap screw mounting and a 6.4 mm clearance diameter. The bore tolerance is +0.012/0 mm, and the bore and mounting diameter are concentric to 0.005 mm. The hub is designed for shafts with g6, h6, or h7 tolerances and requires an H7 bore in the mating part for a press fit.

Datasheet Summary
Powered by GS/AI

S2F0MYM016050 is a precision gear and dial hub made of 303 stainless steel with a 1.6 mm bore, 5 mm hub length, 14 mm outer diameter, and 8.5 mm hub diameter. It features a T-shaped socket head cap screw mounting and a 6.4 mm clearance diameter. The bore tolerance is +0.012/0 mm, and the bore and mounting diameter are concentric to 0.005 mm. The hub is designed for shafts with g6, h6, or h7 tolerances and requires an H7 bore in the mating part for a press fit.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel / Precision Gear and dial hub, 4mm Bore, 14mm hub Dia. - S2F0MYM016050 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Stainless Steel / Precision Gear and dial hub, 4mm Bore, 14mm hub Dia.
S2F0MYM016050
Stainless Steel / Precision Gear and dial hub, 4mm Bore, 14mm hub Dia. S2F0MYM016050
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300

SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities.
Click here to find out more about our Fairloc® hub.
Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm).


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rigid Couplings
Product Number S2F0MYM016050
Product Name Stainless Steel / Precision Gear and dial hub, 4mm Bore, 14mm hub Dia.
Material Stainless Steel; ST. Steel / Precision
Unlock Full Specs
to access all available technical data

Similar Products

Rigid coupling with bores of 0.25 / 0.25
Specs
Material Stainless Steel; 303 Stainless / None
Units English Design Arrangement
Bore 1 0.2500 inch (6.35 mm)
View Details
Stainless Steel / Precision Gear & Dial Hub, 0.1562
Specs
Bore 1 0.1562 inch (3.97 mm)
View Details
12mm long 303 Stainless Steel Rigid Coupling With Opposing Bores of 2.5 & 2.5mm. - S51CYYM025025 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; 303 Stainless Steel
Units Metric Design Arrangement
Bore 1 0.0984 inch (2.5 mm)
View Details
Stainless Steel / Precision Gear and dial hub, 4mm Bore, 14mm hub Dia. - S2F0MYM060040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; ST. Steel / Precision
Bore 1 0.1575 inch (4 mm)
View Details