Stock Drive Products & Sterling Instrument - SDP/SI Stainless Steel / Precision Gear and dial hub, 5mm Bore, 14mm hub Dia. S2F0MYM060050

Description
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300
Request a Quote
Description
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S2F0MYM060050 is a precision Fairloc® Type I gear and dial hub made of 303 stainless steel, designed for shaft mounting without keys or splines. It has a 5 mm bore with a tolerance of +0.012/0 mm, a 14 mm outer diameter, a 17 mm hub diameter, an 8.5 mm length, and an M2.5 socket head cap screw. The bore and mounting diameter are concentric to 0.005 mm, and the hub requires a shaft tolerance of g6, h6, or h7. The mating bore must meet H7 tolerance for a press fit.

Datasheet Summary
Powered by GS/AI

The S2F0MYM060050 is a precision Fairloc® Type I gear and dial hub made of 303 stainless steel, designed for shaft mounting without keys or splines. It has a 5 mm bore with a tolerance of +0.012/0 mm, a 14 mm outer diameter, a 17 mm hub diameter, an 8.5 mm length, and an M2.5 socket head cap screw. The bore and mounting diameter are concentric to 0.005 mm, and the hub requires a shaft tolerance of g6, h6, or h7. The mating bore must meet H7 tolerance for a press fit.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel / Precision Gear and dial hub, 5mm Bore, 14mm hub Dia. - S2F0MYM060050 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Stainless Steel / Precision Gear and dial hub, 5mm Bore, 14mm hub Dia.
S2F0MYM060050
Stainless Steel / Precision Gear and dial hub, 5mm Bore, 14mm hub Dia. S2F0MYM060050
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300

SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities.
Click here to find out more about our Fairloc® hub.
Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm).


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rigid Couplings
Product Number S2F0MYM060050
Product Name Stainless Steel / Precision Gear and dial hub, 5mm Bore, 14mm hub Dia.
Material Stainless Steel; ST. Steel / Precision
Unlock Full Specs
to access all available technical data

Similar Products

4mm BoreS, 19mm OVERALL LENGTH RIGID TYPE FAIRLOC COUPLING - S51FCZM040050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric Design Arrangement
Bore 1 0.1575 inch (4 mm)
O.D. 0.5512 inch (14 mm)
View Details
0.1248
Specs
Units English Design Arrangement
Bore 1 0.1248 inch (3.17 mm)
O.D. 0.4370 inch (11.1 mm)
View Details
20mm long 303 Stainless Steel Rigid Coupling With Opposing Bores of 8 & 8mm. - A 5X 9M0808 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; 303 Stainless Steel
Units Metric Design Arrangement
Bore 1 0.3150 inch (8 mm)
View Details
20mm long Brass - Black ox. Rigid Coupling With Opposing Bores of 5 & 4mm. - S51CBYM040050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass - Black ox.
Units Metric Design Arrangement
Bore 1 0.1969 inch (5 mm)
View Details