Stock Drive Products & Sterling Instrument - SDP/SI Stainless Steel Hub with 0.375" Mounting Diameter and 0.1248" Bore. S2706Y-125125CL

Description
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300
Request a Quote
Description
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S2706Y-125125CL is a precision cluster gear hub made of 303 stainless steel with a 0.1248 inch bore and a 0.375 inch outside diameter, designed for use with S1268Z-series hubless gears. It includes a supplied socket head set screw and maintains bore concentricity within 0.0003 T.I.R. It is part of a series with inch-sized bores from 0.0781 to 0.2498 inch and hub diameters of 0.250 inch or 0.125 inch.

Datasheet Summary
Powered by GS/AI

The S2706Y-125125CL is a precision cluster gear hub made of 303 stainless steel with a 0.1248 inch bore and a 0.375 inch outside diameter, designed for use with S1268Z-series hubless gears. It includes a supplied socket head set screw and maintains bore concentricity within 0.0003 T.I.R. It is part of a series with inch-sized bores from 0.0781 to 0.2498 inch and hub diameters of 0.250 inch or 0.125 inch.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Hub with 0.375
Hicksville, NY, United States
Stainless Steel Hub with 0.375" Mounting Diameter and 0.1248" Bore.
S2706Y-125125CL
Stainless Steel Hub with 0.375" Mounting Diameter and 0.1248" Bore. S2706Y-125125CL
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300

SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities.
Click here to find out more about our Fairloc® hub.
Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm).


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rigid Couplings
Product Number S2706Y-125125CL
Product Name Stainless Steel Hub with 0.375" Mounting Diameter and 0.1248" Bore.
Bore 1 0.1248 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Hub with 0.375
Specs
Bore 1 0.2498 inch (6.34 mm)
View Details
Stainless Steel / Precision Gear and dial hub, 6mm Bore, 17mm hub Dia. - S2F0MYM100060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; ST. Steel / Precision
Bore 1 0.2362 inch (6 mm)
View Details
20mm long 303 Stainless Steel Rigid Coupling With Opposing Bores of 8 & 6mm. - S51CYYM060080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; 303 Stainless Steel
Units Metric Design Arrangement
Bore 1 0.3150 inch (8 mm)
View Details
Aluminum Commercial Gear and Dial Hub, 0.187 Bore, 0.56 Hub Dia. - A 1A16-25618 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum; Aluminum / Commercial
Bore 1 0.1870 inch (4.75 mm)
View Details