Stock Drive Products & Sterling Instrument - SDP/SI 8mm BoreS, 30mm OVERALL LENGTH RIGID TYPE FAIRLOC COUPLING S51FCZM080120

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S51FCZM080120 is a rigid Fairloc® shaft coupling with 8 mm and 12 mm bores and an overall length of 30 mm, made of 303 stainless steel. It uses M4 socket head cap screws and has a maximum torque rating of 15.1 N·m. The bore diameters are concentric to within 0.025 mm T.I.R., and the coupling is designed for precise shaft alignment with suggested shaft tolerances of h6, h7, or g6. The part includes integral socket head cap screws and a nonmarring design. The coupling is 30 mm in length, with bore diameters of 8 mm and 12 mm, and a hub diameter of 26 mm on both sides.

Datasheet Summary
Powered by GS/AI

The S51FCZM080120 is a rigid Fairloc® shaft coupling with 8 mm and 12 mm bores and an overall length of 30 mm, made of 303 stainless steel. It uses M4 socket head cap screws and has a maximum torque rating of 15.1 N·m. The bore diameters are concentric to within 0.025 mm T.I.R., and the coupling is designed for precise shaft alignment with suggested shaft tolerances of h6, h7, or g6. The part includes integral socket head cap screws and a nonmarring design. The coupling is 30 mm in length, with bore diameters of 8 mm and 12 mm, and a hub diameter of 26 mm on both sides.

Suppliers

Company
Product
Description
Supplier Links
8mm BoreS, 30mm OVERALL LENGTH RIGID TYPE FAIRLOC COUPLING - S51FCZM080120 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
8mm BoreS, 30mm OVERALL LENGTH RIGID TYPE FAIRLOC COUPLING
S51FCZM080120
8mm BoreS, 30mm OVERALL LENGTH RIGID TYPE FAIRLOC COUPLING S51FCZM080120
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rigid Couplings
Product Number S51FCZM080120
Product Name 8mm BoreS, 30mm OVERALL LENGTH RIGID TYPE FAIRLOC COUPLING
Units Metric Design Arrangement
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel / Precision Gear and dial hub, 5mm Bore, 14mm hub Dia. - S2F0MYM060050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; ST. Steel / Precision
Bore 1 0.1969 inch (5 mm)
View Details
0.12
Specs
Units English Design Arrangement
Bore 1 0.1200 inch (3.05 mm)
O.D. 0.4370 inch (11.1 mm)
View Details
Rigid coupling with bores of 0.3125 / 0.3125
Specs
Material Steel / Zinc Plated
Units English Design Arrangement
Bore 1 0.3125 inch (7.94 mm)
View Details
Two-Piece Junior Coupling, 10 / 10mm Bore, 40mm Outside Diameter, 48mm Overall Length. Material- Nylon. - S5911YMJR141010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Two Piece Clamping Style
Units Metric Design Arrangement
Bore 1 0.3937 inch (10 mm)
View Details