Stock Drive Products & Sterling Instrument - SDP/SI Aluminum Commercial Gear and Dial Hub, 0.187 Bore, 0.56 Hub Dia. A 1A16-45618

Description
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300
Request a Quote
Description
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1A16-45618 is a 2024-T4 aluminum alloy gear and dial hub with a 0.187 inch bore diameter and a 0.56 inch outer diameter, designed for use with stamped or molded hubless gears and disc and drum dials. It features a .093 inch face width and includes a #4-40 set screw with a maximum 0.005 inch fillet radius. The hub is clear anodized and compatible with gears of specified face widths.

Datasheet Summary
Powered by GS/AI

A 1A16-45618 is a 2024-T4 aluminum alloy gear and dial hub with a 0.187 inch bore diameter and a 0.56 inch outer diameter, designed for use with stamped or molded hubless gears and disc and drum dials. It features a .093 inch face width and includes a #4-40 set screw with a maximum 0.005 inch fillet radius. The hub is clear anodized and compatible with gears of specified face widths.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Commercial Gear and Dial Hub, 0.187 Bore, 0.56 Hub Dia. - A 1A16-45618 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Aluminum Commercial Gear and Dial Hub, 0.187 Bore, 0.56 Hub Dia.
A 1A16-45618
Aluminum Commercial Gear and Dial Hub, 0.187 Bore, 0.56 Hub Dia. A 1A16-45618
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300

SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities.
Click here to find out more about our Fairloc® hub.
Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm).


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rigid Couplings
Product Number A 1A16-45618
Product Name Aluminum Commercial Gear and Dial Hub, 0.187 Bore, 0.56 Hub Dia.
Material Aluminum; Aluminum / Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Hub with 0.375
Specs
Bore 1 0.1248 inch (3.17 mm)
View Details
Two-Piece Junior Coupling, 10 / 10mm Bore, 40mm Outside Diameter, 48mm Overall Length. Material- Nylon. - S5911YMJR141010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Two Piece Clamping Style
Units Metric Design Arrangement
Bore 1 0.3937 inch (10 mm)
View Details
0.09
Specs
Units English Design Arrangement
Bore 1 0.0900 inch (2.29 mm)
O.D. 0.4370 inch (11.1 mm)
View Details
Rigid coupling with bores of 0.25 / 0.375
Specs
Material Stainless Steel; 303 Stainless / None
Units English Design Arrangement
Bore 1 0.2500 inch (6.35 mm)
View Details