Stock Drive Products & Sterling Instrument - SDP/SI 6mm Dia. BY 80mm Long Steel Dowel Pin MD6325MQ0060X080

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Precision dowel pins conforming to DIN 6325 and ISO 8734, made of hardened steel with a hardness of HRC 58-62, are available in nominal diameters from 1 to 6 mm with tolerances of +0.008/+0.002 mm for diameters 1 to 3 mm and +0.012/+0.004 mm for 4 to 6 mm. The part MD6325MQ0060X080 corresponds to a 6 mm diameter pin with an 80 mm length, as listed in the catalog's length options for this diameter, priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

Precision dowel pins conforming to DIN 6325 and ISO 8734, made of hardened steel with a hardness of HRC 58-62, are available in nominal diameters from 1 to 6 mm with tolerances of +0.008/+0.002 mm for diameters 1 to 3 mm and +0.012/+0.004 mm for 4 to 6 mm. The part MD6325MQ0060X080 corresponds to a 6 mm diameter pin with an 80 mm length, as listed in the catalog's length options for this diameter, priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
6mm Dia. BY 80mm Long Steel Dowel Pin - MD6325MQ0060X080 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
6mm Dia. BY 80mm Long Steel Dowel Pin
MD6325MQ0060X080
6mm Dia. BY 80mm Long Steel Dowel Pin MD6325MQ0060X080
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number MD6325MQ0060X080
Product Name 6mm Dia. BY 80mm Long Steel Dowel Pin
Nominal Diameter 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.156
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type NonthreadedTaper
Nominal Diameter 0.1560 inch (3.96 mm)
Length 0.7500 inch (19.05 mm)
View Details
0.1252
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1252 inch (3.18 mm)
Length 0.3750 inch (9.52 mm)
Material HardenedSteel
View Details
0.0939
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0940 inch (2.39 mm)
Length 0.8750 inch (22.22 mm)
Material HardenedSteel
View Details
0.196
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Material HardenedSteel
View Details