Stock Drive Products & Sterling Instrument - SDP/SI 0.131" Expanded Diameter, Carbon Steel Spirol Pin A 9Q36-0424

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Q36-0424 is a medium-duty spirol pin made of carbon steel with a hardness of Rc 46-53 and an oiled finish, featuring an expanded diameter of 0.131 to 0.138 inches and a length of 0.750 inches, designed for precision alignment and retention in mechanical assemblies. It has a drill size range of 0.124 to 0.129 inches and includes a 5°-15° chamfer. The part is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

A 9Q36-0424 is a medium-duty spirol pin made of carbon steel with a hardness of Rc 46-53 and an oiled finish, featuring an expanded diameter of 0.131 to 0.138 inches and a length of 0.750 inches, designed for precision alignment and retention in mechanical assemblies. It has a drill size range of 0.124 to 0.129 inches and includes a 5°-15° chamfer. The part is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
0.131
Hicksville, NY, United States
0.131" Expanded Diameter, Carbon Steel Spirol Pin
A 9Q36-0424
0.131" Expanded Diameter, Carbon Steel Spirol Pin A 9Q36-0424
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9Q36-0424
Product Name 0.131" Expanded Diameter, Carbon Steel Spirol Pin
Length 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.093/0.094 Pin Diameter, 0.25 Long, Steel (Zinc Plated) Grooved Pin - A 9C37-0308 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Groove
Nominal Diameter 0.0930 inch (2.36 mm)
Length 0.2500 inch (6.35 mm)
View Details
2.5mm Dia. BY 6mm Long 304 Stainless Steel Dowel Pin - MD0007MX0025X006 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0984 inch (2.5 mm)
Length 0.2362 inch (6 mm)
Material Stainless
View Details
0.156
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type NonthreadedTaper
Nominal Diameter 0.1560 inch (3.96 mm)
Length 0.8750 inch (22.22 mm)
View Details
0.163
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4380 inch (11.13 mm)
Material HardenedSteel
View Details