Stock Drive Products & Sterling Instrument - SDP/SI 6mm Dia. BY 45mm Long Steel Dowel Pin MD6325MQ0060X045

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MD6325MQ0060X045 is a metric precision dowel pin made of hardened steel with a nominal diameter of 6 mm and a length of 45 mm, conforming to DIN 6325 and ISO 8734 standards. It has a tolerance of +0.012/+0.004 mm for diameter, and a hardness of HRC 58-62. The pin features chamfered or rounded ends as per SDP option, and is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

MD6325MQ0060X045 is a metric precision dowel pin made of hardened steel with a nominal diameter of 6 mm and a length of 45 mm, conforming to DIN 6325 and ISO 8734 standards. It has a tolerance of +0.012/+0.004 mm for diameter, and a hardness of HRC 58-62. The pin features chamfered or rounded ends as per SDP option, and is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
6mm Dia. BY 45mm Long Steel Dowel Pin - MD6325MQ0060X045 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
6mm Dia. BY 45mm Long Steel Dowel Pin
MD6325MQ0060X045
6mm Dia. BY 45mm Long Steel Dowel Pin MD6325MQ0060X045
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number MD6325MQ0060X045
Product Name 6mm Dia. BY 45mm Long Steel Dowel Pin
Nominal Diameter 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.099
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5620 inch (14.27 mm)
Material HardenedSteel
View Details
0.1563
Specs
Pin Type Roll
Nominal Diameter 0.1563 inch (3.97 mm)
Length 0.6880 inch (17.48 mm)
View Details
0.033
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.1250 inch (3.17 mm)
Material HardenedSteel
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1875 inch (4.76 mm)
Length 1.12 inch (28.57 mm)
View Details