Stock Drive Products & Sterling Instrument - SDP/SI 2.5mm Dia. BY 20mm Long 304 Stainless Steel Dowel Pin MD0007MX0025X020

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2.5mm diameter by 20mm long dowel pin, part number MD0007MX0025X020, is manufactured from 304 stainless steel, providing good corrosion resistance and durability. It adheres to DIN 7 specifications and features a nominal diameter tolerance of m6, with a tolerance range of +0.008/+0.002 mm for diameters between 2 to 3 mm. The product is priced per 100 pieces and is suitable for various applications requiring precise alignment and fastening. The dowel pin has chamfered or rounded ends, which can be specified at the option of the manufacturer. This component is ideal for engineers looking for reliable fasteners in mechanical assemblies.

Datasheet Summary
Powered by GS/AI

The 2.5mm diameter by 20mm long dowel pin, part number MD0007MX0025X020, is manufactured from 304 stainless steel, providing good corrosion resistance and durability. It adheres to DIN 7 specifications and features a nominal diameter tolerance of m6, with a tolerance range of +0.008/+0.002 mm for diameters between 2 to 3 mm. The product is priced per 100 pieces and is suitable for various applications requiring precise alignment and fastening. The dowel pin has chamfered or rounded ends, which can be specified at the option of the manufacturer. This component is ideal for engineers looking for reliable fasteners in mechanical assemblies.

Suppliers

Company
Product
Description
Supplier Links
2.5mm Dia. BY 20mm Long 304 Stainless Steel Dowel Pin - MD0007MX0025X020 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
2.5mm Dia. BY 20mm Long 304 Stainless Steel Dowel Pin
MD0007MX0025X020
2.5mm Dia. BY 20mm Long 304 Stainless Steel Dowel Pin MD0007MX0025X020
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number MD0007MX0025X020
Product Name 2.5mm Dia. BY 20mm Long 304 Stainless Steel Dowel Pin
Nominal Diameter 0.0984 inch (2.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.0937
Specs
Nominal Diameter 0.0937 inch (2.38 mm)
Length 0.2190 inch (5.56 mm)
View Details
0.099
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Material HardenedSteel
View Details
0.0938
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.0938 inch (2.38 mm)
Length 1.25 inch (31.75 mm)
View Details
1mm Dia. BY 5mm Long Steel Dowel Pin - MD6325MQ0010X005 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0394 inch (1 mm)
Length 0.1969 inch (5 mm)
Material HardenedSteel
View Details