Stock Drive Products & Sterling Instrument - SDP/SI 5mm Dia. BY 32mm Long Steel Dowel Pin MD6325MQ0050X032

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Precision dowel pins made of hardened steel with HRC 58-62 hardness, conforming to DIN 6325/ISO 8734, have a nominal diameter of 5 mm and a length of 30 mm, with a tolerance of +0.012/+0.004 mm for diameter and ±0.50 mm for length. The pins are priced per 100 pieces and feature chamfered or rounded ends as an option.

Datasheet Summary
Powered by GS/AI

Precision dowel pins made of hardened steel with HRC 58-62 hardness, conforming to DIN 6325/ISO 8734, have a nominal diameter of 5 mm and a length of 30 mm, with a tolerance of +0.012/+0.004 mm for diameter and ±0.50 mm for length. The pins are priced per 100 pieces and feature chamfered or rounded ends as an option.

Suppliers

Company
Product
Description
Supplier Links
5mm Dia. BY 32mm Long Steel Dowel Pin - MD6325MQ0050X032 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
5mm Dia. BY 32mm Long Steel Dowel Pin
MD6325MQ0050X032
5mm Dia. BY 32mm Long Steel Dowel Pin MD6325MQ0050X032
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number MD6325MQ0050X032
Product Name 5mm Dia. BY 32mm Long Steel Dowel Pin
Nominal Diameter 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.0625
Specs
Pin Type Roll
Nominal Diameter 0.0625 inch (1.59 mm)
Length 0.1880 inch (4.78 mm)
View Details
Internal Hitch Pin, 0.08in. Diameter, 0.09375in. Drill Hole Size, 1.1875in. Long, Material- Spring Wire,Oil-Tempered, Finish- Plated. - A 9Q34-13 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Hitch
Nominal Diameter 0.0800 inch (2.03 mm)
Length 1.19 inch (30.16 mm)
View Details
4mm Dia. BY 10mm Long 304 Stainless Steel Dowel Pin - MD0007MX0040X010 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1575 inch (4 mm)
Length 0.3937 inch (10 mm)
Material Stainless
View Details
0.0312
Specs
Nominal Diameter 0.0312 inch (0.7925 mm)
Length 0.4380 inch (11.13 mm)
View Details