Stock Drive Products & Sterling Instrument - SDP/SI 3mm Dia. BY 36mm Long Steel Dowel Pin MD6325MQ0030X036

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Precision dowel pins conforming to DIN 6325/ISO 8734 are hardened steel fasteners with a nominal diameter of 3 mm and a length of 36 mm, featuring a tolerance of m6 for diameter and ±0.50 mm for length. The pins have chamfered or rounded ends as an option and are priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

Precision dowel pins conforming to DIN 6325/ISO 8734 are hardened steel fasteners with a nominal diameter of 3 mm and a length of 36 mm, featuring a tolerance of m6 for diameter and ±0.50 mm for length. The pins have chamfered or rounded ends as an option and are priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
3mm Dia. BY 36mm Long Steel Dowel Pin - MD6325MQ0030X036 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
3mm Dia. BY 36mm Long Steel Dowel Pin
MD6325MQ0030X036
3mm Dia. BY 36mm Long Steel Dowel Pin MD6325MQ0030X036
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number MD6325MQ0030X036
Product Name 3mm Dia. BY 36mm Long Steel Dowel Pin
Nominal Diameter 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.0625
Specs
Pin Type Roll
Nominal Diameter 0.0625 inch (1.59 mm)
Length 0.5620 inch (14.27 mm)
View Details
0.123/0.125 Pin Diameter, 1 Long, Steel (Zinc Plated) Grooved Pin - A 9C37-0432 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Groove
Nominal Diameter 0.1230 inch (3.12 mm)
Length 1 inch (25.4 mm)
View Details
0.1250
Specs
Nominal Diameter 0.1250 inch (3.17 mm)
Length 0.4380 inch (11.13 mm)
View Details
2mm Dia. BY 14mm Long Steel Dowel Pin - MD6325MQ0020X014 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0787 inch (2 mm)
Length 0.5512 inch (14 mm)
Material HardenedSteel
View Details