Stock Drive Products & Sterling Instrument - SDP/SI 4mm Dia. BY 20mm Long Steel Dowel Pin MD6325MQ0040X020

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MD6325M precision dowel pins are hardened steel fasteners with a nominal diameter tolerance of +0.012/+0.004 mm for 4 mm diameters, compliant with DIN 6325 and ISO 8734. The pin has a 4 mm diameter and a 20 mm length, with a hardness of HRC 58-62. All pins in this series feature chamfered or rounded ends as an optional design and are priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

MD6325M precision dowel pins are hardened steel fasteners with a nominal diameter tolerance of +0.012/+0.004 mm for 4 mm diameters, compliant with DIN 6325 and ISO 8734. The pin has a 4 mm diameter and a 20 mm length, with a hardness of HRC 58-62. All pins in this series feature chamfered or rounded ends as an optional design and are priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
4mm Dia. BY 20mm Long Steel Dowel Pin - MD6325MQ0040X020 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
4mm Dia. BY 20mm Long Steel Dowel Pin
MD6325MQ0040X020
4mm Dia. BY 20mm Long Steel Dowel Pin MD6325MQ0040X020
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number MD6325MQ0040X020
Product Name 4mm Dia. BY 20mm Long Steel Dowel Pin
Nominal Diameter 0.1575 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.0937
Specs
Nominal Diameter 0.0937 inch (2.38 mm)
Length 0.2190 inch (5.56 mm)
View Details
2.5mm Dia. BY 14mm Long 304 Stainless Steel Dowel Pin - MD0007MX0025X014 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0984 inch (2.5 mm)
Length 0.5512 inch (14 mm)
Material Stainless
View Details
0.094
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type NonthreadedTaper
Nominal Diameter 0.0940 inch (2.39 mm)
Length 0.6880 inch (17.48 mm)
View Details
0.1250
Specs
Nominal Diameter 0.1250 inch (3.17 mm)
Length 0.6250 inch (15.87 mm)
View Details