Stock Drive Products & Sterling Instrument - SDP/SI 4mm Dia. BY 8mm Long Steel Dowel Pin MD6325MQ0040X008

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Precision dowel pins in the MD6325M series conform to DIN 6325/ISO 8734, made of hardened steel with a Rockwell hardness of HRC 58-62, and feature a nominal diameter tolerance of +0.012/+0.004 mm for 4 mm diameter pins. Available lengths include 8 mm with a length tolerance of ±0.25 mm. The pins have chamfered or rounded ends per SDP option and are priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

Precision dowel pins in the MD6325M series conform to DIN 6325/ISO 8734, made of hardened steel with a Rockwell hardness of HRC 58-62, and feature a nominal diameter tolerance of +0.012/+0.004 mm for 4 mm diameter pins. Available lengths include 8 mm with a length tolerance of ±0.25 mm. The pins have chamfered or rounded ends per SDP option and are priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
4mm Dia. BY 8mm Long Steel Dowel Pin - MD6325MQ0040X008 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
4mm Dia. BY 8mm Long Steel Dowel Pin
MD6325MQ0040X008
4mm Dia. BY 8mm Long Steel Dowel Pin MD6325MQ0040X008
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number MD6325MQ0040X008
Product Name 4mm Dia. BY 8mm Long Steel Dowel Pin
Nominal Diameter 0.1575 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

6mm Dia. BY 14mm Long Steel Dowel Pin - MD6325MQ0060X014 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.2362 inch (6 mm)
Length 0.5512 inch (14 mm)
Material HardenedSteel
View Details
0.0938
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.0938 inch (2.38 mm)
Length 0.9380 inch (23.83 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1250 inch (3.17 mm)
Length 0.8120 inch (20.62 mm)
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.0625 inch (1.59 mm)
Length 0.7500 inch (19.05 mm)
View Details