Stock Drive Products & Sterling Instrument - SDP/SI 2.5mm Dia. BY 32mm Long Steel Dowel Pin MD6325MQ0025X032

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2.5mm diameter by 32mm long steel dowel pin, part number MD6325MQ0025X032, is manufactured by Stock Drive Products & Sterling Instrument (SDP/SI). This dowel pin is made from hardened steel with a hardness rating of HRC 58-62, ensuring durability and strength for various applications. It adheres to DIN 6325 and ISO 8734 specifications, making it suitable for precise alignment and assembly tasks. The nominal diameter tolerance is +0.008/+0.002 mm, which allows for a reliable fit in corresponding holes. The product is sold in quantities of 100 pieces, and both ends of the pin are chamfered, facilitating easier insertion into components. This dowel pin is ideal for engineers seeking a robust fastening solution in mechanical assemblies.

Datasheet Summary
Powered by GS/AI

The 2.5mm diameter by 32mm long steel dowel pin, part number MD6325MQ0025X032, is manufactured by Stock Drive Products & Sterling Instrument (SDP/SI). This dowel pin is made from hardened steel with a hardness rating of HRC 58-62, ensuring durability and strength for various applications. It adheres to DIN 6325 and ISO 8734 specifications, making it suitable for precise alignment and assembly tasks. The nominal diameter tolerance is +0.008/+0.002 mm, which allows for a reliable fit in corresponding holes. The product is sold in quantities of 100 pieces, and both ends of the pin are chamfered, facilitating easier insertion into components. This dowel pin is ideal for engineers seeking a robust fastening solution in mechanical assemblies.

Suppliers

Company
Product
Description
Supplier Links
2.5mm Dia. BY 32mm Long Steel Dowel Pin - MD6325MQ0025X032 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
2.5mm Dia. BY 32mm Long Steel Dowel Pin
MD6325MQ0025X032
2.5mm Dia. BY 32mm Long Steel Dowel Pin MD6325MQ0025X032
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number MD6325MQ0025X032
Product Name 2.5mm Dia. BY 32mm Long Steel Dowel Pin
Nominal Diameter 0.0984 inch (2.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.078
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type NonthreadedTaper
Nominal Diameter 0.0780 inch (1.98 mm)
Length 0.3750 inch (9.52 mm)
View Details
4mm Dia. BY 6mm Long 304 Stainless Steel Dowel Pin - MD0007MX0040X006 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1575 inch (4 mm)
Length 0.2362 inch (6 mm)
Material Stainless
View Details
0.1252
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1252 inch (3.18 mm)
Length 0.8750 inch (22.22 mm)
Material HardenedSteel
View Details
2mm Dia. BY 8mm Long Steel Dowel Pin - MD6325MQ0020X008 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0787 inch (2 mm)
Length 0.3150 inch (8 mm)
Material HardenedSteel
View Details