Stock Drive Products & Sterling Instrument - SDP/SI 0.1252" Dia. X 1" Long Alloy Steel Dowel Pin A 9Q32-0432

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Q32-0432 is a precision ground dowel pin made of heat-treated alloy steel with a hardness of Rc 58-62, conforming to ASME B18.8.2. It has a diameter of 0.1252 inches and a length of 1.000 inch, with tolerances of ±0.0001 inch on diameter and ±0.012 inch on length. The pin features a crown chamfer and is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

A 9Q32-0432 is a precision ground dowel pin made of heat-treated alloy steel with a hardness of Rc 58-62, conforming to ASME B18.8.2. It has a diameter of 0.1252 inches and a length of 1.000 inch, with tolerances of ±0.0001 inch on diameter and ±0.012 inch on length. The pin features a crown chamfer and is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
0.1252
Hicksville, NY, United States
0.1252" Dia. X 1" Long Alloy Steel Dowel Pin
A 9Q32-0432
0.1252" Dia. X 1" Long Alloy Steel Dowel Pin A 9Q32-0432
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9Q32-0432
Product Name 0.1252" Dia. X 1" Long Alloy Steel Dowel Pin
Nominal Diameter 0.1252 inch (3.18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2mm Dia. BY 14mm Long 304 Stainless Steel Dowel Pin - MD0007MX0020X014 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0787 inch (2 mm)
Length 0.5512 inch (14 mm)
Material Stainless
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.2500 inch (6.35 mm)
Length 1.75 inch (44.45 mm)
View Details
0.1252
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1252 inch (3.18 mm)
Length 1.5 inch (38.1 mm)
Material HardenedSteel
View Details
0.1563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1563 inch (3.97 mm)
Length 0.5000 inch (12.7 mm)
View Details