Stock Drive Products & Sterling Instrument - SDP/SI 1.5mm Dia. BY 28mm Long Steel Dowel Pin MD6325MQ0015X028

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MD6325M series precision dowel pins are hardened steel fasteners with a nominal diameter of 1.5 mm and a tolerance of +0.008/+0.002 mm, conforming to DIN 6325/ISO 8734. The pin has a nominal length of 28 mm and a hardness of HRC 58-62. The part is priced per 100 pieces and features chamfered or rounded ends as an option.

Datasheet Summary
Powered by GS/AI

MD6325M series precision dowel pins are hardened steel fasteners with a nominal diameter of 1.5 mm and a tolerance of +0.008/+0.002 mm, conforming to DIN 6325/ISO 8734. The pin has a nominal length of 28 mm and a hardness of HRC 58-62. The part is priced per 100 pieces and features chamfered or rounded ends as an option.

Suppliers

Company
Product
Description
Supplier Links
1.5mm Dia. BY 28mm Long Steel Dowel Pin - MD6325MQ0015X028 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
1.5mm Dia. BY 28mm Long Steel Dowel Pin
MD6325MQ0015X028
1.5mm Dia. BY 28mm Long Steel Dowel Pin MD6325MQ0015X028
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number MD6325MQ0015X028
Product Name 1.5mm Dia. BY 28mm Long Steel Dowel Pin
Nominal Diameter 0.0591 inch (1.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.0625
Specs
Pin Type Roll
Nominal Diameter 0.0625 inch (1.59 mm)
Length 0.1880 inch (4.78 mm)
View Details
0.0625
Specs
Nominal Diameter 0.0625 inch (1.59 mm)
Length 0.0940 inch (2.39 mm)
View Details
0.2502
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.2502 inch (6.36 mm)
Length 1.5 inch (38.1 mm)
View Details
0.078
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type NonthreadedTaper
Nominal Diameter 0.0780 inch (1.98 mm)
Length 0.6250 inch (15.87 mm)
View Details