Wave spring washers for M12 screw size, with an inside diameter of 13 mm and an outside diameter of 22 mm, made of stainless steel, are designed to provide axial load compensation in compact assemblies. The component has a free height between 1.65 mm and 1.9 mm and a wire thickness of 0.55 mm. It is sold in lots of 100 pieces.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Washers |
| Product Number | MD4463MXP220X055 |
| Product Name | Wave Spring Washers, 13mm Inside Diameter, 22mm Outside Diameter, M12 Screw Size, Material- Stainless Steel. |
| Washer Type | Wave |
| Material | StainlessSteel; Stainless Steel |
| Inside Diameter | 0.512 inch (13.000 mm) |