Stock Drive Products & Sterling Instrument - SDP/SI 2.5MM Nominal Dia. Stainless Steel, 6MM Long Roll Pin MD1481MXO025X006

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MD1481M series comprises roll pins conforming to DIN 1481 and ISO 8752, made from hardened steel with black oxide finish or stainless steel, and priced per 100 pieces. The part MD1481MXO025X006 corresponds to a 2.5 mm nominal diameter, 6 mm long stainless steel roll pin with a free diameter of 2.8 mm, a wall thickness of 0.4 mm, and is available only in metric sizes. Stainless steel variants are not offered in 1 mm or 1.5 mm diameters. The pin dimensions and material are standardized across the series.

Datasheet Summary
Powered by GS/AI

The MD1481M series comprises roll pins conforming to DIN 1481 and ISO 8752, made from hardened steel with black oxide finish or stainless steel, and priced per 100 pieces. The part MD1481MXO025X006 corresponds to a 2.5 mm nominal diameter, 6 mm long stainless steel roll pin with a free diameter of 2.8 mm, a wall thickness of 0.4 mm, and is available only in metric sizes. Stainless steel variants are not offered in 1 mm or 1.5 mm diameters. The pin dimensions and material are standardized across the series.

Suppliers

Company
Product
Description
Supplier Links
2.5MM Nominal Dia. Stainless Steel, 6MM Long Roll Pin - MD1481MXO025X006 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
2.5MM Nominal Dia. Stainless Steel, 6MM Long Roll Pin
MD1481MXO025X006
2.5MM Nominal Dia. Stainless Steel, 6MM Long Roll Pin MD1481MXO025X006
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number MD1481MXO025X006
Product Name 2.5MM Nominal Dia. Stainless Steel, 6MM Long Roll Pin
Pin Type Roll
Unlock Full Specs
to access all available technical data

Similar Products

0.123/0.125 Pin Diameter, 1 Long, Steel (Zinc Plated) Grooved Pin - A 9C37-0432 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Groove
Nominal Diameter 0.1230 inch (3.12 mm)
Length 1 inch (25.4 mm)
View Details
0.0938
Specs
Pin Type Roll
Nominal Diameter 0.0938 inch (2.38 mm)
Length 0.4380 inch (11.13 mm)
View Details
0.0625
Specs
Nominal Diameter 0.0625 inch (1.59 mm)
Length 0.6250 inch (15.87 mm)
View Details
0.1875
Specs
Nominal Diameter 0.1875 inch (4.76 mm)
Length 0.7500 inch (19.05 mm)
View Details