Stock Drive Products & Sterling Instrument - SDP/SI 4MM Nominal Dia. Steel, 26MM Long Roll Pin MD1481MQB040X026

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4MM Nominal Diameter Steel Roll Pin, measuring 26MM in length, is manufactured by Stock Drive Products & Sterling Instrument (SDP/SI) under the part number MD1481MQB040X026. This roll pin is made from hardened steel and features a black oxide finish, which enhances its corrosion resistance and durability. It is designed to provide a secure fastening solution in various mechanical assemblies. The product is sold in quantities of 100 pieces, making it suitable for bulk purchasing for larger projects. This roll pin adheres to DIN 1481 and ISO 8752 standards, ensuring compatibility with industry specifications.

Datasheet Summary
Powered by GS/AI

The 4MM Nominal Diameter Steel Roll Pin, measuring 26MM in length, is manufactured by Stock Drive Products & Sterling Instrument (SDP/SI) under the part number MD1481MQB040X026. This roll pin is made from hardened steel and features a black oxide finish, which enhances its corrosion resistance and durability. It is designed to provide a secure fastening solution in various mechanical assemblies. The product is sold in quantities of 100 pieces, making it suitable for bulk purchasing for larger projects. This roll pin adheres to DIN 1481 and ISO 8752 standards, ensuring compatibility with industry specifications.

Suppliers

Company
Product
Description
Supplier Links
4MM Nominal Dia. Steel, 26MM Long Roll Pin - MD1481MQB040X026 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
4MM Nominal Dia. Steel, 26MM Long Roll Pin
MD1481MQB040X026
4MM Nominal Dia. Steel, 26MM Long Roll Pin MD1481MQB040X026
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number MD1481MQB040X026
Product Name 4MM Nominal Dia. Steel, 26MM Long Roll Pin
Pin Type Roll
Unlock Full Specs
to access all available technical data

Similar Products

4mm Dia. BY 20mm Long 304 Stainless Steel Dowel Pin - MD0007MX0040X020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1575 inch (4 mm)
Length 0.7874 inch (20 mm)
Material Stainless
View Details
0.1250
Specs
Nominal Diameter 0.1250 inch (3.17 mm)
Length 0.6250 inch (15.87 mm)
View Details
0.0938
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.0938 inch (2.38 mm)
Length 0.5000 inch (12.7 mm)
View Details
0.0312
Specs
Nominal Diameter 0.0312 inch (0.7925 mm)
Length 0.2500 inch (6.35 mm)
View Details